Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136337-FDMS7650DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Dual Cool56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 47A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 206nC @ 10V
Max Input Capacitance: 14765pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 0.99 mOhm @ 36A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
N-Channel 30V 47A (Ta), 100A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 47A (Ta), 100A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 47A (Ta), 100A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs 30V N-Chnl Dual Cool Pwr Trench MOSFET Product overview: FDMS7650DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7650DC can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 47A POWER56
POWFIELD-EFFETRANSIS
MOSFET 30V N-Chnl Dual Cool Pwr Trench MOSFET
FDMS7650DC N-Channel MOSFET, 289 A, 30 V PowerTrench, 8-Pin Power 56 ON Semiconductor
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 136337-FDMS7650DC | FDMS7650DCCT-ND | 2088-FDMS7650DC | FDMS7650DC | FDMS7650DC | FDMS7650DC | 598-FDMS7650DC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7650DC | Single FETs, MOSFETs | Dual 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | FDMS7650DC N-Channel MOSFET, 289 A, 30 V PowerTrench, 8-Pin Power 56 ON Semiconductor |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 3300 to 125000 milliwatts | 3.3 milliwatts | 3300 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; Dual Cool56 | 8-PowerTDFN | Reel | 8-PowerTDFN |