onsemi Single FETs, MOSFETs FDMS7650

Description
N-Channel 30V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS7650TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS7650TR-ND
Single FETs, MOSFETs FDMS7650TR-ND
N-Channel 30V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS7650CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS7650CT-ND
Single FETs, MOSFETs FDMS7650CT-ND
N-Channel 30V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS7650DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS7650DKR-ND
Single FETs, MOSFETs FDMS7650DKR-ND
N-Channel 30V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 36A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7650 - 016074-FDMS7650 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7650
016074-FDMS7650
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7650 016074-FDMS7650
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016074-FDMS7650 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 104W (Tc) Family Name: FDMS7650 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 36A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 209nC @ 10V Max Input Capacitance: 14965pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 0.99 mOhm @ 36A, 10V Alternative Parts (Cross-Reference): BSC014N03LSGXT; BSC014N03MSGATMA1; BSC011N03LSIXT; BSC014N03LSGATMA1; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016074-FDMS7650
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 104W (Tc)
Family Name: FDMS7650
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 36A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 209nC @ 10V
Max Input Capacitance: 14965pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 0.99 mOhm @ 36A, 10V
Alternative Parts (Cross-Reference): BSC014N03LSGXT; BSC014N03MSGATMA1; BSC011N03LSIXT; BSC014N03LSGATMA1;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
2088-FDMS7650
20V MOSFET Transistor 2088-FDMS7650
MOSFETs 30/20V N-Chan PowerTrench Product overview: FDMS7650 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7650 can be used for catalog matching and distributor lookup.

MOSFETs 30/20V N-Chan PowerTrench Product overview: FDMS7650 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7650 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS7650 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS7650
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS7650
MOSFET N-CH 30V 36A/100A 8PQFN

MOSFET N-CH 30V 36A/100A 8PQFN

Supplier's Site
Mosfet Transistor, N Channel, 60 A, 30 V, 0.0008 Ohm, 10 V, 1.9 V Rohs Compliant Onsemi - 55T6323 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 60 A, 30 V, 0.0008 Ohm, 10 V, 1.9 V Rohs Compliant Onsemi
55T6323
Mosfet Transistor, N Channel, 60 A, 30 V, 0.0008 Ohm, 10 V, 1.9 V Rohs Compliant Onsemi 55T6323
MOSFET Transistor, N Channel, 60 A, 30 V, 0.0008 ohm, 10 V, 1.9 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 60 A, 30 V, 0.0008 ohm, 10 V, 1.9 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, Full Reel; Channel Type Onsemi - 64R3023 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Full Reel; Channel Type Onsemi
64R3023
Mosfet Transistor, Full Reel; Channel Type Onsemi 64R3023
MOSFET Transistor, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V; Product Range:-RoHS Compliant: Yes

MOSFET Transistor, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDMS7650
MOSFET FDMS7650
MOSFET 30/20V N-Chan PowerTrench

MOSFET 30/20V N-Chan PowerTrench

Buy Now Datasheet
MOSFET N-CH 30V POWER56 - 598-FDMS7650 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V POWER56
598-FDMS7650
MOSFET N-CH 30V POWER56 598-FDMS7650
MOSFET N-CH 30V POWER56

MOSFET N-CH 30V POWER56

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS7650TR-ND 016074-FDMS7650 2088-FDMS7650 FDMS7650 55T6323 64R3023 FDMS7650 598-FDMS7650
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7650 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 60 A, 30 V, 0.0008 Ohm, 10 V, 1.9 V Rohs Compliant Onsemi Mosfet Transistor, Full Reel; Channel Type Onsemi MOSFET MOSFET N-CH 30V POWER56
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN SOT3; 8-PQFN (5x6), Power56 Reel 8-PowerTDFN TO-3 TO-3
V(BR)DSS 30 volts 30 volts
PD 2500 to 104000 milliwatts 2.5 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data