Mosfet Array 2 N-Channel (Dual) 30V 10.1A, 12.4A 1W Surface Mount Power56
Mosfet Array 2 N-Channel (Dual) 30V 10.1A, 12.4A 1W Surface Mount Power56
Mosfet Array 2 N-Channel (Dual) 30V 10.1A, 12.4A 1W Surface Mount Power56
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016073-FDMS7620S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDMS7620S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.1A, 12.4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 608pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 10.1A, 10V
Alternative Parts (Cross-Reference): uPA2461T1Q-E1-AX;
Introduction Date: January 26, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFETs 30V Dual N-Channel PowerTrench MOSFET Product overview: FDMS7620S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7620S can be used for catalog matching and distributor lookup.
MOSFET 30V Dual N-Channel PowerTrench MOSFET
MOSFET 2N-CH 30V 10.1A POWER56
DUAL N CH MOSFET, 30V, 22A, POWER56, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:22A; On Resistance Rds(on):0.0152ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:1WRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMS7620SCT-ND | 016073-FDMS7620S | 2088-FDMS7620S | FDMS7620S | FDMS7620S | 54T8342 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7620S | N-Channel Dual 30V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N Ch Mosfet, 30V, 22A, Power56, Full Reel; Transistor Polarity Onsemi |
| Package Type | 8-PowerWDFN | SOT3; Power56 | Reel | TO-3 | ||
| Polarity | N-Channel | N-Channel | ||||
| V(BR)DSS | 30 volts | |||||
| PD | 1000 milliwatts | 2.2 milliwatts | 1000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |