The FDMS7620S is a dual N-channel PowerTrench MOSFET in a Power 56 package, designed for synchronous buck converter applications in notebook system power and point-of-load circuits. It integrates a 30 V, 13 A, 20.0 mΩ high-side MOSFET and a 30 V, 22 A, 11.2 mΩ low-side SyncFET with a Schottky body diode. The device has a maximum junction temperature of 150°C and meets RoHS compliance. Thermal resistance is 571°C/W and 501°C/W for single operation, depending on PCB copper pad size. It is qualified for operation from -55°C to +150°C and features optimized pinout for compact PCB layout. The part is packaged in a 3000-unit reel with 12 mm tape width.
MOSFET 30V Dual N-Channel PowerTrench
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMS7620S_F065 |
| Product Name | MOSFET |