Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016072-FDMS7608S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A, 15A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1510pF @ 15V
Maximum Rds On at Id,Vgs: 10 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Mosfet Array 2 N-Channel (Dual) 30V 12A, 15A 1W Surface Mount Power56
Mosfet Array 2 N-Channel (Dual) 30V 12A, 15A 1W Surface Mount Power56
Mosfet Array 2 N-Channel (Dual) 30V 12A, 15A 1W Surface Mount Power56
Small Signal Field-Effect Transistor, 12A, 30V, 2-Element, N-Channel, MOSFET
Small Signal Field-Effect Transistor, 12A, 30V, 2-Element, N-Channel, MOSFET
MOSFET 2N-CH 30V 12A/15A POWER56 Product overview: FDMS7608S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS7608S can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 12A/15A POWER56
MOSFET PT7 Nch 30/20V & PT8 Nch 30/20V
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016072-FDMS7608S | FDMS7608SCT-ND | FDMS7608S | 289-FDMS7608S | FDMS7608S | FDMS7608S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7608S | FET, MOSFET Arrays | 30V 12A 15A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | |||||
| PD | 1000 milliwatts | 1 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |