onsemi Discrete Semiconductor Products FDMS7606

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 104311-FDMS7606 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Arrays Series: PowerTrench? Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Manufacturer Device Package: Power56 FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 11.5A, 12A Rds On (Max) @ Id, Vgs: 11.4 mOhm @ 11.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 22nC @ 10V Input Capacitance (Ciss) @ Vds: 1400pF @ 15V Power - Max: 1W Alternative Parts (Cross-Reference): HP8S36TB; MDU5591SVRH; AP6920GMT-HF; FDMS7606; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 104311-FDMS7606 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Arrays Series: PowerTrench? Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Manufacturer Device Package: Power56 FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 11.5A, 12A Rds On (Max) @ Id, Vgs: 11.4 mOhm @ 11.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 22nC @ 10V Input Capacitance (Ciss) @ Vds: 1400pF @ 15V Power - Max: 1W Alternative Parts (Cross-Reference): HP8S36TB; MDU5591SVRH; AP6920GMT-HF; FDMS7606; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 104311-FDMS7606 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
104311-FDMS7606
Discrete Semiconductor Products 104311-FDMS7606
Manufacturer: Fairchild Semiconductor Win Source Part Number: 104311-FDMS7606 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Arrays Series: PowerTrench? Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Manufacturer Device Package: Power56 FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 11.5A, 12A Rds On (Max) @ Id, Vgs: 11.4 mOhm @ 11.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 22nC @ 10V Input Capacitance (Ciss) @ Vds: 1400pF @ 15V Power - Max: 1W Alternative Parts (Cross-Reference): HP8S36TB; MDU5591SVRH; AP6920GMT-HF; FDMS7606; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 104311-FDMS7606
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Series: PowerTrench?
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Manufacturer Device Package: Power56
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 11.5A, 12A
Rds On (Max) @ Id, Vgs: 11.4 mOhm @ 11.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250μA
Gate Charge (Qg) @ Vgs: 22nC @ 10V
Input Capacitance (Ciss) @ Vds: 1400pF @ 15V
Power - Max: 1W
Alternative Parts (Cross-Reference): HP8S36TB; MDU5591SVRH; AP6920GMT-HF; FDMS7606;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 104311-FDMS7606
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data