30V Dual N-Channel PowerTrench® MOSFET, MLP 5x6 8L (Power 56), 3000-TAPE REEL Product overview: FDMS7606 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS7606 can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 11.5A, 30V, 2-Element, N-Channel, MOSFET
MOSFET 2N-CH 30V 11.5A/12A PWR56
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 289-FDMS7606 | FDMS7606 | FDMS7606 |
| Product Name | N-Channel Dual 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |