onsemi FET, MOSFET Arrays FDMS7602S

Description
Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 1W Surface Mount Power56
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 1W Surface Mount Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMS7602SDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS7602SDKR-ND
FET, MOSFET Arrays FDMS7602SDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 1W Surface Mount Power56

Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 1W Surface Mount Power56

Buy Now Datasheet
FET, MOSFET Arrays - FDMS7602STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS7602STR-ND
FET, MOSFET Arrays FDMS7602STR-ND
Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 1W Surface Mount Power56

Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 1W Surface Mount Power56

Buy Now Datasheet
FET, MOSFET Arrays - FDMS7602SCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS7602SCT-ND
FET, MOSFET Arrays FDMS7602SCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 1W Surface Mount Power56

Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 1W Surface Mount Power56

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7602S - 016071-FDMS7602S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7602S
016071-FDMS7602S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7602S 016071-FDMS7602S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016071-FDMS7602S Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A, 17A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1750pF @ 15V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016071-FDMS7602S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A, 17A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1750pF @ 15V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V MOSFET Transistor
2088-FDMS7602S
N-Channel Dual 30V MOSFET Transistor 2088-FDMS7602S
MOSFETs 30V Dual N-Channel PowerTrench Product overview: FDMS7602S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7602S can be used for catalog matching and distributor lookup.

MOSFETs 30V Dual N-Channel PowerTrench Product overview: FDMS7602S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7602S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS7602S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS7602S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS7602S
MOSFET 2N-CH 30V 12A/17A POWER56

MOSFET 2N-CH 30V 12A/17A POWER56

Supplier's Site
FET, MOSFET Arrays - FDMS7602S - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMS7602S
FET, MOSFET Arrays FDMS7602S
MOSFET 2N-CH 30V 12A/17A POWER56

MOSFET 2N-CH 30V 12A/17A POWER56

Supplier's Site Datasheet
Dual N Channel Mosfet, Powertrench, 30V, 30A, Power56; Transistor Polarity Onsemi - 58T5427 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, Powertrench, 30V, 30A, Power56; Transistor Polarity Onsemi
58T5427
Dual N Channel Mosfet, Powertrench, 30V, 30A, Power56; Transistor Polarity Onsemi 58T5427
DUAL N CHANNEL MOSFET, POWERTRENCH, 30V, 30A, POWER56; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.0075ohm; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, POWERTRENCH, 30V, 30A, POWER56; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.0075ohm; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, Powertrench, 30V, 30A, Power56, Full Reel; Transistor Polarity Onsemi - 92R5557 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, Powertrench, 30V, 30A, Power56, Full Reel; Transistor Polarity Onsemi
92R5557
Dual N Channel Mosfet, Powertrench, 30V, 30A, Power56, Full Reel; Transistor Polarity Onsemi 92R5557
DUAL N CHANNEL MOSFET, POWERTRENCH, 30V, 30A, POWER56, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.006ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, POWERTRENCH, 30V, 30A, POWER56, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.006ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS7602SDKR-ND 016071-FDMS7602S 2088-FDMS7602S FDMS7602S FDMS7602S 58T5427 92R5557
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7602S N-Channel Dual 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Dual N Channel Mosfet, Powertrench, 30V, 30A, Power56; Transistor Polarity Onsemi Dual N Channel Mosfet, Powertrench, 30V, 30A, Power56, Full Reel; Transistor Polarity Onsemi
Package Type 8-PowerWDFN SOT3; Power56 Reel 8-PowerWDFN 8-PowerWDFN TO-3 TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 1000 milliwatts 1 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data