Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 108488-FDMS7600AS
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A, 22A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1750pF @ 15V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
N-CH MOSFET, 30V, 12A/22A, DFN EP, 8-Pin, Dual Product overview: FDMS7600AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 12A, 22A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 12A, 22A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS7600AS can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 12A, 22A 1W Surface Mount Power56
MOSFET 2N-CH 30V 12A/22A POWER56
MOSFET 2N-CH 30V 12A/22A POWER56
MOSFET 2N-CH 30V 12A/22A POWER56
MOSFET 30V Dual N-Channel PowerTrench
MOSFET Transistor; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; On Resistance Rds(on):0.0075ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:1W RoHS Compliant: Yes
MOSFET Transistor, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; On Resistance Rds(on):0.0075ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Product Range:-RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 108488-FDMS7600AS | 289-FDMS7600AS | FDMS7600ASTR-ND | FDMS7600AS | FDMS7600AS | FDMS7600AS | 73R3650 | 64R3022 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7600AS | Dual 30V 12A 22A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet Transistor; Transistor Polarity Onsemi | Mosfet Transistor, Full Reel; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| PD | 1000 milliwatts | 2200 milliwatts | 1000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; Power56 | 8-PowerWDFN | 8-PowerWDFN | TO-3 | TO-3 |