N-CH MOSFET 25V 17A PQFN EP 8-Pin SMT Product overview: FDMS7578 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS7578 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038241-FDMS7578
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 17A (Ta), 28A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1625pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
N-Channel 25V 17A (Ta), 28A (Tc) 2.5W (Ta), 33W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET 25V 28A 5.8mOhm N-Ch PowerTrench
MOSFET N-CH 25V 17A/28A 8PQFN
MOSFET N-CH 25V 17A/28A 8PQFN
MOSFET N-CH 25V 17A/28A 8PQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDMS7578 | 1038241-FDMS7578 | FDMS7578TR-ND | FDMS7578 | FDMS7578 | FDMS7578 |
| Product Name | 25V 17A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7578 | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 25 volts | 25 volts | 25 volts | |||
| PD | 2500 milliwatts | 2500 to 33000 milliwatts | 2500 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel |