onsemi Single FETs, MOSFETs FDMS7570S

Description
N-Channel 25V 28A (Ta), 49A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 25V 28A (Ta), 49A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS7570STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS7570STR-ND
Single FETs, MOSFETs FDMS7570STR-ND
N-Channel 25V 28A (Ta), 49A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 25V 28A (Ta), 49A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7570S - 066995-FDMS7570S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7570S
066995-FDMS7570S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7570S 066995-FDMS7570S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066995-FDMS7570S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 28A (Ta), 49A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 69nC @ 10V Max Input Capacitance: 4515pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.95 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066995-FDMS7570S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 28A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 69nC @ 10V
Max Input Capacitance: 4515pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.95 mOhm @ 28A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-FDMS7570S
MOSFET Transistor 278-FDMS7570S
POWER FIELD-EFFECT TRANSISTOR, 2 Product overview: FDMS7570S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS7570S can be used for catalog matching and distributor lookup.

POWER FIELD-EFFECT TRANSISTOR, 2 Product overview: FDMS7570S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS7570S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS7570S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS7570S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS7570S
MOSFET N-CH 25V 28A/49A 8PQFN

MOSFET N-CH 25V 28A/49A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V N-Channel PowerTrench SyncFET

MOSFET 25V N-Channel PowerTrench SyncFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS7570STR-ND 066995-FDMS7570S 278-FDMS7570S FDMS7570S FDMS7570S
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7570S MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; Power56 Bulk 4515 pF @ 13 V
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data