onsemi N-Channel 25V MOSFET Transistor FDMS7556S

Description
MOSFETs 25V N-Channel PowerTrench SyncFET Product overview: FDMS7556S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7556S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 25V N-Channel PowerTrench SyncFET Product overview: FDMS7556S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7556S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 25V MOSFET Transistor
2088-FDMS7556S
N-Channel 25V MOSFET Transistor 2088-FDMS7556S
MOSFETs 25V N-Channel PowerTrench SyncFET Product overview: FDMS7556S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7556S can be used for catalog matching and distributor lookup.

MOSFETs 25V N-Channel PowerTrench SyncFET Product overview: FDMS7556S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS7556S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7556S - 066993-FDMS7556S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7556S
066993-FDMS7556S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7556S 066993-FDMS7556S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066993-FDMS7556S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 35A (Ta), 49A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 133nC @ 10V Max Input Capacitance: 8965pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066993-FDMS7556S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 35A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 133nC @ 10V
Max Input Capacitance: 8965pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDMS7556STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS7556STR-ND
Single FETs, MOSFETs FDMS7556STR-ND
N-Channel 25V 35A (Ta), 49A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 25V 35A (Ta), 49A (Tc) 2.5W (Ta), 96W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25V N-Channel PowerTrench SyncFET

MOSFET 25V N-Channel PowerTrench SyncFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS7556S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS7556S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS7556S
MOSFET N-CH 25V 35A/49A 8PQFN

MOSFET N-CH 25V 35A/49A 8PQFN

Supplier's Site
Mosfet, N Channel, 25V, 49A, Power56; Transistor Polarity Onsemi - 88T3311 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 25V, 49A, Power56; Transistor Polarity Onsemi
88T3311
Mosfet, N Channel, 25V, 49A, Power56; Transistor Polarity Onsemi 88T3311
MOSFET, N CHANNEL, 25V, 49A, POWER56; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:49A; On Resistance Rds(on):950µohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CHANNEL, 25V, 49A, POWER56; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:49A; On Resistance Rds(on):950µohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMS7556S 066993-FDMS7556S FDMS7556STR-ND FDMS7556S FDMS7556S 88T3311
Product Name N-Channel 25V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS7556S Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 25V, 49A, Power56; Transistor Polarity Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.2120 kS
PD 96 milliwatts 2500 to 96000 milliwatts
Package Type Reel SOT3; Power56 8-PowerTDFN 8965 pF @ 13 V TO-3
Unlock Full Specs
to access all available technical data