onsemi Single FETs, MOSFETs FDMS6673BZ

Description
P-Channel 30V 15.2A (Ta), 28A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
P-Channel 30V 15.2A (Ta), 28A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-FDMS6673BZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS6673BZDKR-ND
Single FETs, MOSFETs 488-FDMS6673BZDKR-ND
P-Channel 30V 15.2A (Ta), 28A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

P-Channel 30V 15.2A (Ta), 28A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMS6673BZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS6673BZTR-ND
Single FETs, MOSFETs 488-FDMS6673BZTR-ND
P-Channel 30V 15.2A (Ta), 28A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

P-Channel 30V 15.2A (Ta), 28A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMS6673BZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS6673BZCT-ND
Single FETs, MOSFETs 488-FDMS6673BZCT-ND
P-Channel 30V 15.2A (Ta), 28A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

P-Channel 30V 15.2A (Ta), 28A (Tc) 2.5W (Ta), 73W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS6673BZ - 134625-FDMS6673BZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS6673BZ
134625-FDMS6673BZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS6673BZ 134625-FDMS6673BZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134625-FDMS6673BZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 73W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15.2A (Ta), 28A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 5915pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 15.2A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134625-FDMS6673BZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 73W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15.2A (Ta), 28A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 5915pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 15.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V 28A MOSFET Transistor
2088-FDMS6673BZ
P-Channel -30V 28A MOSFET Transistor 2088-FDMS6673BZ
MOSFETs -30V 28A P-Channel PowerTrench Product overview: FDMS6673BZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 28A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS6673BZ can be used for catalog matching and distributor lookup.

MOSFETs -30V 28A P-Channel PowerTrench Product overview: FDMS6673BZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 28A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS6673BZ can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS6673BZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS6673BZ
Single FETs, MOSFETs FDMS6673BZ
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS6673BZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS6673BZ
Single FETs, MOSFETs FDMS6673BZ
MOSFET P-CH 30V 15.2A/28A 8PQFN

MOSFET P-CH 30V 15.2A/28A 8PQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V 28A P-Channel PowerTrench

MOSFET -30V 28A P-Channel PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS6673BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS6673BZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS6673BZ
MOSFET P-CH 30V 15.2A/28A 8PQFN

MOSFET P-CH 30V 15.2A/28A 8PQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-FDMS6673BZDKR-ND 134625-FDMS6673BZ 2088-FDMS6673BZ FDMS6673BZ FDMS6673BZ FDMS6673BZ
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS6673BZ P-Channel -30V 28A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerTDFN SOT3; Power56 Reel 8-PowerTDFN 8-PowerTDFN
V(BR)DSS 30 volts 30 volts
PD 2500 to 73000 milliwatts 2.5 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details