N-Channel 60V 35A (Tc) 75W (Tc) Surface Mount Power56
Win Source Part Number: 1058822-FDMS5361L-F0
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, PowerTrench®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 16.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 75W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: Power56
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1980 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRFH5406TRPBF; IRFR48ZPBF; IRFR48ZTRPBF; BUK7M15-60EX; DMN6013LFGQ-7; STD35NF06LT4FDMS5361
Fake Threat In the Open Market: 81 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Fairchild Semiconductor
Other Names: 2156-FDMS5361L-F085-
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 60V 35A POWER56
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | FDMS5361L-F085TR-ND | 1058822-FDMS5361L-F085 | FDMS5361L-F085 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |