onsemi Single FETs, MOSFETs FDMS4D4N08C

Description
MOSFET N-CH 80V 123A 8PQFN
Request a Quote Datasheet
Description
MOSFET N-CH 80V 123A 8PQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-FDMS4D4N08CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS4D4N08CCT-ND
Single FETs, MOSFETs 488-FDMS4D4N08CCT-ND
MOSFET N-CH 80V 123A 8PQFN

MOSFET N-CH 80V 123A 8PQFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMS4D4N08CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS4D4N08CDKR-ND
Single FETs, MOSFETs 488-FDMS4D4N08CDKR-ND
MOSFET N-CH 80V 123A 8PQFN

MOSFET N-CH 80V 123A 8PQFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-FDMS4D4N08CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDMS4D4N08CTR-ND
Single FETs, MOSFETs 488-FDMS4D4N08CTR-ND
N-Channel 80V 123A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6), Power56

N-Channel 80V 123A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6), Power56

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
2088-FDMS4D4N08C
20V MOSFET Transistor 2088-FDMS4D4N08C
MOSFETs PTNG 80/20V Nch Power Trench MOSFET Product overview: FDMS4D4N08C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS4D4N08C can be used for catalog matching and distributor lookup.

MOSFETs PTNG 80/20V Nch Power Trench MOSFET Product overview: FDMS4D4N08C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS4D4N08C can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS4D4N08C - 919041-FDMS4D4N08C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS4D4N08C
919041-FDMS4D4N08C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS4D4N08C 919041-FDMS4D4N08C
Manufacturer: ON Semiconductor Win Source Part Number: 919041-FDMS4D4N08C Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 123A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6), Power56 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMS4D4 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (5x6), Power56 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919041-FDMS4D4N08C
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 123A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6), Power56
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS4D4
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6), Power56
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PTNG 80/20V Nch Power Trench MOSFET

MOSFET PTNG 80/20V Nch Power Trench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDMS4D4N08C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS4D4N08C
Single FETs, MOSFETs FDMS4D4N08C
MOSFET N-CH 80V 123A 8PQFN

MOSFET N-CH 80V 123A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS4D4N08C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS4D4N08C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS4D4N08C
MOSFET N-CH 80V 123A 8PQFN

MOSFET N-CH 80V 123A 8PQFN

Supplier's Site
MOSFET N-CH 80V 123A 8PQFN - 598-FDMS4D4N08C - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 80V 123A 8PQFN
598-FDMS4D4N08C
MOSFET N-CH 80V 123A 8PQFN 598-FDMS4D4N08C
MOSFET N-CH 80V 123A 8PQFN

MOSFET N-CH 80V 123A 8PQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-FDMS4D4N08CCT-ND 2088-FDMS4D4N08C 919041-FDMS4D4N08C FDMS4D4N08C FDMS4D4N08C FDMS4D4N08C 598-FDMS4D4N08C
Product Name Single FETs, MOSFETs 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS4D4N08C MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 80V 123A 8PQFN
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Reel SOT3; 8-PQFN (5x6), Power56 8-PowerTDFN 8-PowerTDFN
MOSFET Operating Mode Enhancement
Transconductance 0.0980 kS
PD 125 milliwatts 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data