onsemi MOSFETs FDMS4D0N12C

Description
PTNG 120V N-FET PQFN56
Request a Quote Datasheet
Description
PTNG 120V N-FET PQFN56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1784409P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784409P
MOSFETs 1784409P
PTNG 120V N-FET PQFN56

PTNG 120V N-FET PQFN56

Supplier's Site
MOSFETs - 1784409 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784409
MOSFETs 1784409
PTNG 120V N-FET PQFN56

PTNG 120V N-FET PQFN56

Supplier's Site
MOSFETs - 1784251 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784251
MOSFETs 1784251
PTNG 120V N-FET PQFN56

PTNG 120V N-FET PQFN56

Supplier's Site
Singapore, Singapore
Dual 120V 118A MOSFET Transistor
278-FDMS4D0N12C
Dual 120V 118A MOSFET Transistor 278-FDMS4D0N12C
N-Ch MOSFET 120V 118A 4.0mΩ 5-Pin DUAL Product overview: FDMS4D0N12C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120V, 118A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 120V, 118A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS4D0N12C can be used for catalog matching and distributor lookup.

N-Ch MOSFET 120V 118A 4.0mΩ 5-Pin DUAL Product overview: FDMS4D0N12C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120V, 118A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 120V, 118A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS4D0N12C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 963315-FDMS4D0N12C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
963315-FDMS4D0N12C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 963315-FDMS4D0N12C
Win Source Part Number: 963315-FDMS4D0N12C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 120 V Current - Continuous Drain (Id) @ 25°C: 18.5A (Ta), 114A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 67A, 10V Vgs(th) (Max) @ Id: 4V @ 370A Power Dissipation (Max): 2.7W (Ta), 106W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6460 pF @ 60 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDMS4D0N12COSDKR,FDM S4D0N12C-ND,FDMS4D0N 12COSTR,FDMS4D0N12CO SCT Base Product Number: FDMS4 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 963315-FDMS4D0N12C
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 120 V
Current - Continuous Drain (Id) @ 25°C: 18.5A (Ta), 114A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 67A, 10V
Vgs(th) (Max) @ Id: 4V @ 370A
Power Dissipation (Max): 2.7W (Ta), 106W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6460 pF @ 60 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMS4D0N12COSDKR,FDMS4D0N12C-ND,FDMS4D0N12COSTR,FDMS4D0N12COSCT
Base Product Number: FDMS4
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - FDMS4D0N12COSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS4D0N12COSDKR-ND
Single FETs, MOSFETs FDMS4D0N12COSDKR-ND
N-Channel 120V 18.5A (Ta), 114A (Tc) 2.7W (Ta), 106W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 120V 18.5A (Ta), 114A (Tc) 2.7W (Ta), 106W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS4D0N12COSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS4D0N12COSCT-ND
Single FETs, MOSFETs FDMS4D0N12COSCT-ND
N-Channel 120V 18.5A (Ta), 114A (Tc) 2.7W (Ta), 106W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 120V 18.5A (Ta), 114A (Tc) 2.7W (Ta), 106W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS4D0N12COSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS4D0N12COSTR-ND
Single FETs, MOSFETs FDMS4D0N12COSTR-ND
N-Channel 120V 18.5A (Ta), 114A (Tc) 2.7W (Ta), 106W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 120V 18.5A (Ta), 114A (Tc) 2.7W (Ta), 106W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Mosfet, N-Ch, 120V, 114A, Pqfn; Transistor Polarity Onsemi - 62AC6874 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 120V, 114A, Pqfn; Transistor Polarity Onsemi
62AC6874
Mosfet, N-Ch, 120V, 114A, Pqfn; Transistor Polarity Onsemi 62AC6874
MOSFET, N-CH, 120V, 114A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:114A; Drain Source Voltage Vds:120V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 120V, 114A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:114A; Drain Source Voltage Vds:120V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS4D0N12C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS4D0N12C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS4D0N12C
MOSFET N-CH 120V 18.5A/114A 8QFN

MOSFET N-CH 120V 18.5A/114A 8QFN

Supplier's Site
Single FETs, MOSFETs - FDMS4D0N12C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS4D0N12C
Single FETs, MOSFETs FDMS4D0N12C
MOSFET N-CH 120V 18.5A/114A 8QFN

MOSFET N-CH 120V 18.5A/114A 8QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PTNG 120V N-FET 118A

MOSFET PTNG 120V N-FET 118A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1784409P 1784409 278-FDMS4D0N12C 963315-FDMS4D0N12C FDMS4D0N12COSDKR-ND 62AC6874 FDMS4D0N12C FDMS4D0N12C FDMS4D0N12C
Product Name MOSFETs MOSFETs Dual 120V 118A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 120V, 114A, Pqfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Package Type PQFN Pqfn SOT3 8-PowerTDFN TO-3 6V, 10V 8-PowerTDFN
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details