onsemi Electronic Surplus - FDMS4435BZ FDMS4435BZ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173837-FDMS4435BZ Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-PQFN (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 2.5W, 39W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 9A, 18A Rds On (Maximum) at Id, Vgs: 20mOhm at 9A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 47nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 2050pF at 15V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173837-FDMS4435BZ Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-PQFN (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 2.5W, 39W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 9A, 18A Rds On (Maximum) at Id, Vgs: 20mOhm at 9A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 47nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 2050pF at 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FDMS4435BZ - 1173837-FDMS4435BZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FDMS4435BZ
1173837-FDMS4435BZ
Electronic Surplus - FDMS4435BZ 1173837-FDMS4435BZ
Manufacturer: ON Semiconductor Win Source Part Number: 1173837-FDMS4435BZ Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-PQFN (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 2.5W, 39W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 9A, 18A Rds On (Maximum) at Id, Vgs: 20mOhm at 9A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 47nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 2050pF at 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173837-FDMS4435BZ
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-PQFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 2.5W, 39W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 9A, 18A
Rds On (Maximum) at Id, Vgs: 20mOhm at 9A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 47nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 2050pF at 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1173837-FDMS4435BZ
Product Name Electronic Surplus - FDMS4435BZ
Unlock Full Specs
to access all available technical data