Manufacturer: ON Semiconductor
Win Source Part Number: 919040-FDMS3686S
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 23A 1W Surface Mount Power56
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDMS36
Categories: Discrete Semiconductor Products
Case / Package: Power56
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1990-FDMS3686SDKR, FDMS3686S-ND, 1990-FDMS3686SCT, FDMS3686STR, FDMS3686SDKR, 1990-FDMS3686STR, FDMS3686SCT
Dual N-Ch MOSFET 30V 23A 8mR Surface Mount Product overview: FDMS3686S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 23A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3686S can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 13A, 30V, 2-Element, N-Channel, MOSFET
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 23A 1W Surface Mount Power56
MOSFET 2N-CH 30V 13A/23A POWER56
MOSFET 30V Asymmetric 2xNCh PowerTrench MOSFET
MOSFET 30V Asymmetric 2xNCh PowerTrench MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919040-FDMS3686S | 289-FDMS3686S | FDMS3686S | FDMS3686STR-ND | FDMS3686S | FDMS3686S | 598-FDMS3686S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3686S | Dual SMD 30V 23A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | MOSFET 30V Asymmetric 2xNCh PowerTrench MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; Power56 | QFN8 | 8-PowerTDFN | ||||
| PD | 1000 milliwatts | 2500 milliwatts | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) |