MOSFETs PowerStage Dual N-Ch PowerTrench MOSFET Product overview: FDMS3664S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS3664S can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 25A 1W Surface Mount Power56
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 25A 1W Surface Mount Power56
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 25A 1W Surface Mount Power56
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016067-FDMS3664S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Family Name: FDMS3664S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A, 25A
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1765pF @ 15V
Maximum Rds On at Id,Vgs: 8 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): HP8K24TB; HP8S36TB; HP8K22TB;
Introduction Date: September 28, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET 2N-CH 30V 13A/25A POWER56
MOSFET 2N-CH 30V 13A/25A POWER56
MOSFET PowerStage Dual N-Ch PowerTrench MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDMS3664S | FDMS3664SCT-ND | 016067-FDMS3664S | FDMS3664S | FDMS3664S | FDMS3664S |
| Product Name | Dual MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3664S | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Asymmetrical | |||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 2.2 milliwatts | 1000 milliwatts | ||||
| Package Type | Reel | 8-PowerTDFN | SOT3; Power56 | 8-PowerTDFN | ||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |