Win Source Part Number: 1145078-FDMS3660AS
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 13A, 30A
Rds On (Max) @ Id, Vgs: 8mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Power - Max: 1W
Package / Case: 8-PowerTDFN
Supplier Device Package: Power56
Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 2230pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMS3660ASDKR,FDMS36
Base Product Number: FDMS3660
Product Status: Obsolete
Dual N-Ch MOSFET 30V 30A 8mR Surface Mount Product overview: FDMS3660AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 30A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3660AS can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 13A, 30A 1W Surface Mount Power56
MOSFET 2N-CH 30V 13A/30A POWER56
MOSFET 2N-CH 30V 13A/30A 8QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1145078-FDMS3660AS | 289-FDMS3660AS | FDMS3660ASTR-ND | FDMS3660AS | FDMS3660AS | FDMS3660AS |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Dual SMD 30V 30A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | 8-PowerTDFN | 8-PowerTDFN | |||
| PD | 2500 milliwatts |