onsemi N-Channel Dual 25V MOSFET Transistor FDMS3626S

Description
Small Signal Field-Effect Transistor, 17.5A, 25V, 2-Element, N-Channel, MOSFET
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 17.5A, 25V, 2-Element, N-Channel, MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDMS3626S - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 17.5A, 25V, 2-Element, N-Channel, MOSFET

Small Signal Field-Effect Transistor, 17.5A, 25V, 2-Element, N-Channel, MOSFET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 25V MOSFET Transistor
2088-FDMS3626S
N-Channel Dual 25V MOSFET Transistor 2088-FDMS3626S
MOSFETs 25V Dual N-Channel MOSFET Product overview: FDMS3626S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS3626S can be used for catalog matching and distributor lookup.

MOSFETs 25V Dual N-Channel MOSFET Product overview: FDMS3626S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS3626S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3626S - 016065-FDMS3626S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3626S
016065-FDMS3626S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3626S 016065-FDMS3626S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016065-FDMS3626S Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 17.5A, 25A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1570pF @ 13V Maximum Rds On at Id,Vgs: 5 mOhm @ 17.5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016065-FDMS3626S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 17.5A, 25A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1570pF @ 13V
Maximum Rds On at Id,Vgs: 5 mOhm @ 17.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS3626S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS3626S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS3626S
MOSFET 2N-CH 25V 17.5/25A PWR56

MOSFET 2N-CH 25V 17.5/25A PWR56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V Dual N-Channel MOSFET

MOSFET 25V Dual N-Channel MOSFET

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS3626S 2088-FDMS3626S 016065-FDMS3626S FDMS3626S FDMS3626S
Product Name N-Channel Dual 25V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3626S Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type QFN8 Reel SOT3; Power56
Packing Method Tape Reel; Tape & Reel Reel Tape Reel; Reel - TR Cut Tape (CT)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data