onsemi SMD 25V 30A MOSFET Transistor FDMS3624S

Description
2 N-Ch Power MOSFET, 25V, 30A, 5mR, Surface Mount Product overview: FDMS3624S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3624S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 N-Ch Power MOSFET, 25V, 30A, 5mR, Surface Mount Product overview: FDMS3624S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3624S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 30A MOSFET Transistor
289-FDMS3624S
SMD 25V 30A MOSFET Transistor 289-FDMS3624S
2 N-Ch Power MOSFET, 25V, 30A, 5mR, Surface Mount Product overview: FDMS3624S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3624S can be used for catalog matching and distributor lookup.

2 N-Ch Power MOSFET, 25V, 30A, 5mR, Surface Mount Product overview: FDMS3624S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3624S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 488-FDMS3624STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-FDMS3624STR-ND
FET, MOSFET Arrays 488-FDMS3624STR-ND
MOSFET 2N-CH 25V 17.5A/30A 8PQFN

MOSFET 2N-CH 25V 17.5A/30A 8PQFN

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25V PowerTrench Power Stage

MOSFET 25V PowerTrench Power Stage

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS3624S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS3624S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS3624S
MOSFET 2N-CH 25V 17.5A/30A 8PQFN

MOSFET 2N-CH 25V 17.5A/30A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDMS3624S 488-FDMS3624STR-ND FDMS3624S FDMS3624S
Product Name SMD 25V 30A MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data