onsemi FET, MOSFET Arrays FDMS3622S

Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 17.5A, 34A 1W Surface Mount Power56
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 17.5A, 34A 1W Surface Mount Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMS3622STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS3622STR-ND
FET, MOSFET Arrays FDMS3622STR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 17.5A, 34A 1W Surface Mount Power56

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 17.5A, 34A 1W Surface Mount Power56

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3622S - 1038236-FDMS3622S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3622S
1038236-FDMS3622S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3622S 1038236-FDMS3622S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038236-FDMS3622S Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 17.5A, 34A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1570pF @ 13V Maximum Rds On at Id,Vgs: 5 mOhm @ 17.5A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038236-FDMS3622S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 17.5A, 34A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1570pF @ 13V
Maximum Rds On at Id,Vgs: 5 mOhm @ 17.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PowerStage 25V Dual N-Channel MOSFET

MOSFET PowerStage 25V Dual N-Channel MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS3622S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS3622S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS3622S
MOSFET 2N-CH 25V 17.5A/34A PWR56

MOSFET 2N-CH 25V 17.5A/34A PWR56

Supplier's Site
FET, MOSFET Arrays - FDMS3622S - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMS3622S
FET, MOSFET Arrays FDMS3622S
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS3622STR-ND 1038236-FDMS3622S FDMS3622S FDMS3622S FDMS3622S
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3622S MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 8-PowerTDFN SOT3; Power56 8-PowerTDFN
Polarity N-Channel N-Channel; 2 N-Channel (Dual) Asymmetrical
V(BR)DSS 25 volts 25 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data