2 N-Ch PowerStage MOSFET, 25V, 38A, 5.5mR, Surface Mount Product overview: FDMS3620S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 38A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3620S can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016064-FDMS3620S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 17.5A, 38A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1570pF @ 13V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 17.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 17.5A, 38A 1W Surface Mount Power56
MOSFET 2N-CH 25V 17.5A/38A PWR56
MOSFET 25V Asymtrc Dual NCh MOSFET PowerTrench
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-FDMS3620S | 016064-FDMS3620S | FDMS3620SFSTR-ND | FDMS3620S | FDMS3620S |
| Product Name | SMD 25V 38A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3620S | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| PD | 1000 milliwatts | 1000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |