Small Signal Field-Effect Transistor, 16A, 25V, 2-Element, N-Channel, MOSFET
Small Signal Field-Effect Transistor, 16A, 25V, 2-Element, N-Channel, MOSFET
MOSFET 2N-CH 25V 16A/18A 8PQFN Product overview: FDMS3616S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16A, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16A, 18A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3616S can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325382-FDMS3616S
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 25V
Current - Continuous Drain (Id) @ 25°C: 16A, 18A
Rds On (Max) @ Id, Vgs: 6.6mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 1W
Supplier Device Package: Power56
Gate Charge (Qg) (Max) @ Vgs: 27nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1765pF @ 13V
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 83
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS3616STR,FDMS3616
Base Product Number: FDMS36
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 16A, 18A 1W Surface Mount Power56
MOSFET 2N-CH 25V 16A/18A POWER56
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | FDMS3616S | 289-FDMS3616S | 1325382-FDMS3616S | FDMS3616STR-ND | FDMS3616S |
| Product Name | 25V 16A 18A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |