onsemi N-Channel Dual 25V MOSFET Transistor FDMS3610S

Description
Asymmetric Dual N-Channel PowerTrench® Power Stage, 25V, 3000-REEL Product overview: FDMS3610S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 25V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3610S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Asymmetric Dual N-Channel PowerTrench® Power Stage, 25V, 3000-REEL Product overview: FDMS3610S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 25V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3610S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 25V MOSFET Transistor
289-FDMS3610S
N-Channel Dual 25V MOSFET Transistor 289-FDMS3610S
Asymmetric Dual N-Channel PowerTrench® Power Stage, 25V, 3000-REEL Product overview: FDMS3610S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 25V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3610S can be used for catalog matching and distributor lookup.

Asymmetric Dual N-Channel PowerTrench® Power Stage, 25V, 3000-REEL Product overview: FDMS3610S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 25V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3610S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3610S - 1038235-FDMS3610S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3610S
1038235-FDMS3610S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3610S 1038235-FDMS3610S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038235-FDMS3610S Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 17.5A, 30A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1570pF @ 13V Maximum Rds On at Id,Vgs: 5 mOhm @ 17.5A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038235-FDMS3610S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 17.5A, 30A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1570pF @ 13V
Maximum Rds On at Id,Vgs: 5 mOhm @ 17.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - FDMS3610STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS3610STR-ND
FET, MOSFET Arrays FDMS3610STR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 17.5A, 30A 1W Surface Mount Power56

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 17.5A, 30A 1W Surface Mount Power56

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS3610S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS3610S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS3610S
MOSFET 2N-CH 25V 17.5/30A PWR56

MOSFET 2N-CH 25V 17.5/30A PWR56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Gaming/DT/Notebook NVDC/Server

MOSFET Gaming/DT/Notebook NVDC/Server

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-FDMS3610S 1038235-FDMS3610S FDMS3610STR-ND FDMS3610S FDMS3610S
Product Name N-Channel Dual 25V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3610S FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
PD 1000 milliwatts 1000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data