Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 15A, 26A 2.2W, 2.5W Surface Mount Power56
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 143330-FDMS3602AS
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 2.2W, 2.5W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 15A, 26A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1770pF @ 13V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET 2N-CH 25V 15A/26A 8PQFN Product overview: FDMS3602AS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 15A, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 15A, 26A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3602AS can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 25V 15A/26A POWER56
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMS3602ASTR-ND | 143330-FDMS3602AS | 289-FDMS3602AS | FDMS3602AS | FDMS3602AS |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3602AS | 25V 15A 26A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerTDFN | SOT3; Power56 | Bulk | 8-PowerTDFN | |
| Polarity | N-Channel | N-Channel | |||
| V(BR)DSS | 25 volts | ||||
| PD | 2200 to 2500 milliwatts | 2.5 milliwatts |