MOSFETs 25V Dual N-Channel PowerTrench MOSFET Product overview: FDMS3600S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 25V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS3600S can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 25V 15A/30A 8PQFN
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066992-FDMS3600S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 15A, 30A
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1680pF @ 13V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET 2N-CH 25V 15A/30A 8PQFN
MOSFET 25V Dual N-Channel PowerTrench MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDMS3600S | FDMS3600SFSCT-ND | 066992-FDMS3600S | FDMS3600S | FDMS3600S |
| Product Name | N-Channel Dual 25V MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3600S | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0670 to 0.1710 kS | ||||
| PD | 2.5 milliwatts | 1000 milliwatts |