Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 15A, 30A 2.2W, 2.5W Surface Mount Power56
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066991-FDMS3600AS
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 2.2W, 2.5W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 15A, 30A
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1770pF @ 13V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
PowerTrench® Power Stage Asymmetric Dual N-Channel MOSFET, 3000-REEL Product overview: FDMS3600AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS3600AS can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 15A, 25V, 2-Element, N-Channel, MOSFET
Small Signal Field-Effect Transistor, 15A, 25V, 2-Element, N-Channel, MOSFET
MOSFET 2N-CH 25V 15A/30A POWER56
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMS3600ASTR-ND | 066991-FDMS3600AS | 289-FDMS3600AS | FDMS3600AS | FDMS3600AS | FDMS3600AS |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3600AS | N-Channel Dual MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Package Type | 8-PowerTDFN | SOT3; Power56 | QFN8 | 8-PowerTDFN | ||
| Polarity | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 25 volts |