29A, 30V, 0.0026OHM, N-CHANNEL, Product overview: FDMS3008SDC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 29A, 30V, 0.0026OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 29A, 30V, 0.0026OHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS3008SDC can be used for catalog matching and distributor lookup.
N-Channel 30V 29A (Ta) 3.3W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer: ON Semiconductor
Win Source Part Number: 871657-FDMS3008SDC
Series: Dual Cool™, PowerTrench®, SyncFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 29A (Ta) 3.3W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDMS30
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS3008SDCDKR, FDMS3008SDCTR, FDMS3008SDC-ND, FDMS3008SDCCT
29A, 30V, 0.0026OHM, N-CHANNEL
POWER FIELD-EFFECT TRANSISTOR, 2
29A, 30V, 0.0026OHM, N-CHANNEL,
MOSFET 30V N-Chan Dual Cool PowerTrench SyncFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDMS3008SDC | FDMS3008SDCTR-ND | 871657-FDMS3008SDC | FDMS3008SDC | FDMS3008SDC | 598-FDMS3008SDC |
| Product Name | N-Channel 29A 30V 0.0026OHM MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS3008SDC | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET 30V N-Chan Dual Cool PowerTrench SyncFET |
| PD | 3300 milliwatts | 3300 milliwatts | 78000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Bulk | 8-PowerTDFN | SOT3; 8-PQFN (5x6) | Dual CoolTM56 | 8-PowerTDFN | |
| Packing Method | Bulk | 232 | Tape Reel; Tape & Reel (TR) | |||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |