MOSFET N-CH 80V 166A POWER56
MOSFET N-CH 80V 166A POWER56
N-Channel 80V 166A (Tc) 138W (Tc) Surface Mount Power56
MOSFETs PTNG 80V/20V N-Channel MOSFET Product overview: FDMS2D5N08C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS2D5N08C can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 919037-FDMS2D5N08C
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 166A (Tc) 138W (Tc) Surface Mount Power56
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS2D5
Categories: Discrete Semiconductor Products
Case / Package: Power56
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 80V 166A POWER56
MOSFET PTNG 80V/20V N-Channel MOSFET
MOSFET N-CH 80V 166A POWER56
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-FDMS2D5N08CDKR-ND | 2088-FDMS2D5N08C | 919037-FDMS2D5N08C | FDMS2D5N08C | FDMS2D5N08C | FDMS2D5N08C |
| Product Name | Single FETs, MOSFETs | N-Channel 80V 20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2D5N08C | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | Reel | SOT3; Power56 | 8-PowerTDFN | Surface Mount | |
| MOSFET Operating Mode | Enhancement | |||||
| PD | 138 milliwatts | 138000 milliwatts | ||||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |