onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS2D4N03S

Description
MOSFET N-CH 30V 163A 8PQFN
Datasheet
Description
MOSFET N-CH 30V 163A 8PQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS2D4N03S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS2D4N03S
MOSFET N-CH 30V 163A 8PQFN

MOSFET N-CH 30V 163A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PT9 30V/16V NCH ERTREN MO

MOSFET PT9 30V/16V NCH ERTREN MO

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS2D4N03S FDMS2D4N03S
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7319Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers