N-Channel 250V 2.8A (Ta), 14A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56
N-Channel 250V 2.8A (Ta), 14A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56
N-Channel 250V 2.8A (Ta), 14A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56
MOSFETs 250V N-Ch UltraFET PowerTrench MOSFET Product overview: FDMS2734 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS2734 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137580-FDMS2734
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 2.8A (Ta), 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 2365pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 122 mOhm @ 2.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET 250V N-Ch UltraFET PowerTrench MOSFET
MOSFET N-CH 250V 2.8A/14A 8MLP
MOSFET, N, SMD, MLP; Transistor Polarity:N Channel; Continuous Drain Current Id:2.5A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.122ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation Pd:2.5W; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMS2734CT-ND | 2088-FDMS2734 | 137580-FDMS2734 | FDMS2734 | FDMS2734 | 61M6268 |
| Product Name | Single FETs, MOSFETs | 250V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2734 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N, Smd, Mlp; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerWDFN | Reel | SOT3; Power56 | 8-PowerWDFN | TO-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0110 kS | |||||
| PD | 2.5 milliwatts | 2500 to 78000 milliwatts | 2500 milliwatts |