onsemi MOSFETs FDMS2672

Description
MOSFET N-Ch 200V 3.7A UltraFET MLP8EP
Request a Quote Datasheet
Description
MOSFET N-Ch 200V 3.7A UltraFET MLP8EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7599594 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599594
MOSFETs 7599594
MOSFET N-Ch 200V 3.7A UltraFET MLP8EP

MOSFET N-Ch 200V 3.7A UltraFET MLP8EP

Supplier's Site
MOSFETs - 8644816 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8644816
MOSFETs 8644816
MOSFET N-Ch 200V 3.7A UltraFET MLP8EP

MOSFET N-Ch 200V 3.7A UltraFET MLP8EP

Supplier's Site
MOSFETs - 7599594P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599594P
MOSFETs 7599594P
MOSFET N-Ch 200V 3.7A UltraFET MLP8EP

MOSFET N-Ch 200V 3.7A UltraFET MLP8EP

Supplier's Site
Single FETs, MOSFETs - FDMS2672CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS2672CT-ND
Single FETs, MOSFETs FDMS2672CT-ND
N-Channel 200V 3.7A (Ta), 20A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

N-Channel 200V 3.7A (Ta), 20A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
Single FETs, MOSFETs - FDMS2672DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS2672DKR-ND
Single FETs, MOSFETs FDMS2672DKR-ND
N-Channel 200V 3.7A (Ta), 20A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

N-Channel 200V 3.7A (Ta), 20A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
Single FETs, MOSFETs - FDMS2672TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS2672TR-ND
Single FETs, MOSFETs FDMS2672TR-ND
N-Channel 200V 3.7A (Ta), 20A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

N-Channel 200V 3.7A (Ta), 20A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2672 - 066990-FDMS2672 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2672
066990-FDMS2672
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2672 066990-FDMS2672
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066990-FDMS2672 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 78W (Tc) Family Name: FDMS2672 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.7A (Ta), 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 2315pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77 mOhm @ 3.7A, 10V Alternative Parts (Cross-Reference): HAT2187WP-EL-E; RJK2057DPA-00#J0; Si7450DP; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066990-FDMS2672
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 78W (Tc)
Family Name: FDMS2672
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.7A (Ta), 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 2315pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77 mOhm @ 3.7A, 10V
Alternative Parts (Cross-Reference): HAT2187WP-EL-E; RJK2057DPA-00#J0; Si7450DP;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
200V MOSFET Transistor
2088-FDMS2672
200V MOSFET Transistor 2088-FDMS2672
MOSFETs 200V N-Ch UltraFET Product overview: FDMS2672 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS2672 can be used for catalog matching and distributor lookup.

MOSFETs 200V N-Ch UltraFET Product overview: FDMS2672 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS2672 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMS2672
MOSFET FDMS2672
MOSFET 200V N-Ch UltraFET

MOSFET 200V N-Ch UltraFET

Buy Now Datasheet
Single FETs, MOSFETs - FDMS2672 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS2672
Single FETs, MOSFETs FDMS2672
MOSFET N-CH 200V 3.7A/20A 8MLP

MOSFET N-CH 200V 3.7A/20A 8MLP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS2672 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS2672
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS2672
MOSFET N-CH 200V 3.7A/20A 8MLP

MOSFET N-CH 200V 3.7A/20A 8MLP

Supplier's Site
N Channel Mosfet, 200V, 3.7A, Power 56, Full Reel; Channel Type Onsemi - 30M0741 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 3.7A, Power 56, Full Reel; Channel Type Onsemi
30M0741
N Channel Mosfet, 200V, 3.7A, Power 56, Full Reel; Channel Type Onsemi 30M0741
N CHANNEL MOSFET, 200V, 3.7A, POWER 56, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:2.5W RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 3.7A, POWER 56, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7599594 7599594P FDMS2672CT-ND 066990-FDMS2672 2088-FDMS2672 FDMS2672 FDMS2672 FDMS2672 30M0741
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2672 200V MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 200V, 3.7A, Power 56, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type Power 56 WDFN 8-PowerWDFN SOT3; Power56 Reel 8-PowerWDFN Surface Mount TO-3
Number of units in IC 1
V(BR)DSS 200 volts 200 volts
Unlock Full Specs
to access all available technical data