onsemi Single FETs, MOSFETs FDMS2572

Description
N-Channel 150V 4.5A (Ta), 27A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56
Request a Quote Datasheet
Description
N-Channel 150V 4.5A (Ta), 27A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS2572DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS2572DKR-ND
Single FETs, MOSFETs FDMS2572DKR-ND
N-Channel 150V 4.5A (Ta), 27A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

N-Channel 150V 4.5A (Ta), 27A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
Single FETs, MOSFETs - FDMS2572TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS2572TR-ND
Single FETs, MOSFETs FDMS2572TR-ND
N-Channel 150V 4.5A (Ta), 27A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

N-Channel 150V 4.5A (Ta), 27A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
Single FETs, MOSFETs - FDMS2572CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS2572CT-ND
Single FETs, MOSFETs FDMS2572CT-ND
N-Channel 150V 4.5A (Ta), 27A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

N-Channel 150V 4.5A (Ta), 27A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
MOSFETs - 7599140P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599140P
MOSFETs 7599140P
MOSFET N-Ch 150V 4.5A UltraFET Power 56

MOSFET N-Ch 150V 4.5A UltraFET Power 56

Supplier's Site
MOSFETs - 8644986 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8644986
MOSFETs 8644986
MOSFET N-Ch 150V 4.5A UltraFET Power 56

MOSFET N-Ch 150V 4.5A UltraFET Power 56

Supplier's Site
MOSFETs - 7599140 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599140
MOSFETs 7599140
MOSFET N-Ch 150V 4.5A UltraFET Power 56

MOSFET N-Ch 150V 4.5A UltraFET Power 56

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2572 - 016060-FDMS2572 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2572
016060-FDMS2572
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2572 016060-FDMS2572
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016060-FDMS2572 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 4.5A (Ta), 27A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 2610pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 4.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016060-FDMS2572
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 4.5A (Ta), 27A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 2610pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 47 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-FDMS2572
MOSFET Transistor 2088-FDMS2572
MOSFETs LOW VOLTAGE Product overview: FDMS2572 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS2572 can be used for catalog matching and distributor lookup.

MOSFETs LOW VOLTAGE Product overview: FDMS2572 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS2572 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDMS2572
MOSFET FDMS2572
MOSFET LOW VOLTAGE

MOSFET LOW VOLTAGE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS2572 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS2572
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS2572
MOSFET N-CH 150V 4.5A/27A 8MLP

MOSFET N-CH 150V 4.5A/27A 8MLP

Supplier's Site
N Channel Mosfet, 150V, 27A, Power 56, Full Reel; Channel Type Onsemi - 86K1360 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 27A, Power 56, Full Reel; Channel Type Onsemi
86K1360
N Channel Mosfet, 150V, 27A, Power 56, Full Reel; Channel Type Onsemi 86K1360
N CHANNEL MOSFET, 150V, 27A, POWER 56, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:78W RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 27A, POWER 56, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:78W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 27 A, 150 V, 0.036 Ohm, 10 V, 3 V Rohs Compliant Onsemi - 88T3302 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 27 A, 150 V, 0.036 Ohm, 10 V, 3 V Rohs Compliant Onsemi
88T3302
Mosfet Transistor, N Channel, 27 A, 150 V, 0.036 Ohm, 10 V, 3 V Rohs Compliant Onsemi 88T3302
MOSFET Transistor, N Channel, 27 A, 150 V, 0.036 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 27 A, 150 V, 0.036 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS2572DKR-ND 7599140P 8644986 016060-FDMS2572 2088-FDMS2572 FDMS2572 FDMS2572 86K1360 88T3302
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS2572 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 150V, 27A, Power 56, Full Reel; Channel Type Onsemi Mosfet Transistor, N Channel, 27 A, 150 V, 0.036 Ohm, 10 V, 3 V Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type 8-PowerWDFN PQFN-8 Power 56 SOT3; Power56 Reel 8-PowerWDFN TO-3 TO-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data