onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDMS2380 FDMS2380

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038232-FDMS2380 Packaging: Reel - TR Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 2 Voltage - Load: 6 V to 26 V Rds On (Typ): 30 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 160°C (TJ) Case / Package: 18-Power QFN (12x8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038232-FDMS2380 Packaging: Reel - TR Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 2 Voltage - Load: 6 V to 26 V Rds On (Typ): 30 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 160°C (TJ) Case / Package: 18-Power QFN (12x8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDMS2380
FDMS2380
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDMS2380 FDMS2380
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038232-FDMS2380 Packaging: Reel - TR Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 2 Voltage - Load: 6 V to 26 V Rds On (Typ): 30 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 160°C (TJ) Case / Package: 18-Power QFN (12x8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038232-FDMS2380
Packaging: Reel - TR
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 2
Voltage - Load: 6 V to 26 V
Rds On (Typ): 30 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 160°C (TJ)
Case / Package: 18-Power QFN (12x8)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FDMS2380 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDMS2380
PMIC - Power Distribution Switches, Load Drivers FDMS2380
IC PWR DRIVER 1:1 18PWRQFN

IC PWR DRIVER 1:1 18PWRQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDMS2380 FDMS2380
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDMS2380 PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 26 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185403-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details