onsemi N-Channel 30V 218A MOSFET Transistor FDMS1D5N03

Description
N-Channel PowerTrench® SyncFETTM 30V, 218A, 1.15mΩ, 3000-REEL Product overview: FDMS1D5N03 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 218A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 218A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS1D5N03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel PowerTrench® SyncFETTM 30V, 218A, 1.15mΩ, 3000-REEL Product overview: FDMS1D5N03 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 218A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 218A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS1D5N03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 218A MOSFET Transistor
278-FDMS1D5N03
N-Channel 30V 218A MOSFET Transistor 278-FDMS1D5N03
N-Channel PowerTrench® SyncFETTM 30V, 218A, 1.15mΩ, 3000-REEL Product overview: FDMS1D5N03 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 218A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 218A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS1D5N03 can be used for catalog matching and distributor lookup.

N-Channel PowerTrench® SyncFETTM 30V, 218A, 1.15mΩ, 3000-REEL Product overview: FDMS1D5N03 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 218A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 218A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS1D5N03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS1D5N03 - 919034-FDMS1D5N03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS1D5N03
919034-FDMS1D5N03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS1D5N03 919034-FDMS1D5N03
Manufacturer: ON Semiconductor Win Source Part Number: 919034-FDMS1D5N03 Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 218A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Family Name: FDMS1D5 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMS1D5N03CT, FDMS1D5N03TR, FDMS1D5N03DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919034-FDMS1D5N03
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 218A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Family Name: FDMS1D5
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS1D5N03CT, FDMS1D5N03TR, FDMS1D5N03DKR

Buy Now Datasheet
Single FETs, MOSFETs - FDMS1D5N03TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS1D5N03TR-ND
Single FETs, MOSFETs FDMS1D5N03TR-ND
N-Channel 30V 218A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 218A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PT9 30V/12V Nch PowerTrench SyncFET

MOSFET PT9 30V/12V Nch PowerTrench SyncFET

Buy Now Datasheet
Mosfet, N-Ch, 30V, 218A, Power 56; Transistor Polarity Onsemi - 18AC7313 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 218A, Power 56; Transistor Polarity Onsemi
18AC7313
Mosfet, N-Ch, 30V, 218A, Power 56; Transistor Polarity Onsemi 18AC7313
MOSFET, N-CH, 30V, 218A, POWER 56; Transistor Polarity:N Channel; Continuous Drain Current Id:218A; Drain Source Voltage Vds:30V; On Resistance Rds(on):900µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 218A, POWER 56; Transistor Polarity:N Channel; Continuous Drain Current Id:218A; Drain Source Voltage Vds:30V; On Resistance Rds(on):900µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.1V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS1D5N03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS1D5N03
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS1D5N03
MOSFET N-CH 30V 218A 8PQFN

MOSFET N-CH 30V 218A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDMS1D5N03 919034-FDMS1D5N03 FDMS1D5N03TR-ND FDMS1D5N03 18AC7313 FDMS1D5N03
Product Name N-Channel 30V 218A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS1D5N03 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 218A, Power 56; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel
Package Type SOT3; 8-PQFN (5x6) 8-PowerTDFN TO-3 -55degC ~ 150degC (TJ)
Unlock Full Specs
to access all available technical data