Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 19A (Ta), 70A (Tc), 37A (Ta), 164A (Tc) 2.1W (Ta), 26W (Tc), 2.3W (Ta), 42W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET 2N-CH 30V 19A/70A 8PQFN
MOSFET, DUAL N-CH, 30V, 164A, 42W; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:164A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.00073ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMS1D2N03DSDOSTR-ND | FDMS1D2N03DSD | FDMS1D2N03DSD | 84AC6670 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, Dual N-Ch, 30V, 164A, 42W; Transistor Polarity Onsemi |
| Package Type | 8-PowerWDFN | TO-3 |