Manufacturer: ON Semiconductor
Win Source Part Number: 919033-FDMS10C4D2N
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 17A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS10
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS10C4D2NOSDKR, FDMS10C4D2NOSCT, FDMS10C4D2NOSTR, FDMS10C4D2N-ND
MOSFETs Energy Inversion DC-AC Product overview: FDMS10C4D2N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS10C4D2N can be used for catalog matching and distributor lookup.
N-Channel 100V 17A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 17A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 17A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6)
MOSFET N-CH 100V 17A 8PQFN
MOSFET N-CH 100V 17A 8PQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919033-FDMS10C4D2N | 2088-FDMS10C4D2N | FDMS10C4D2NOSDKR-ND | FDMS10C4D2N | FDMS10C4D2N | FDMS10C4D2N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS10C4D2N | MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-PQFN (5x6) | Reel | 8-PowerTDFN | 8-PowerTDFN | 4500 pF @ 50 V | |
| MOSFET Operating Mode | Enhancement | |||||
| PD | 2.5 milliwatts | 125000 milliwatts |