onsemi 75V 3.7mohm MOSFET Transistor FDMS037N08B

Description
MOSFETs PT7 75V 3.7mohm PQFN56 Product overview: FDMS037N08B from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.7mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.7mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS037N08B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs PT7 75V 3.7mohm PQFN56 Product overview: FDMS037N08B from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.7mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.7mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS037N08B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 3.7mohm MOSFET Transistor
2088-FDMS037N08B
75V 3.7mohm MOSFET Transistor 2088-FDMS037N08B
MOSFETs PT7 75V 3.7mohm PQFN56 Product overview: FDMS037N08B from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.7mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.7mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS037N08B can be used for catalog matching and distributor lookup.

MOSFETs PT7 75V 3.7mohm PQFN56 Product overview: FDMS037N08B from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3.7mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 3.7mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS037N08B can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDMS037N08BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS037N08BTR-ND
Single FETs, MOSFETs FDMS037N08BTR-ND
N-Channel 75V 100A (Tc) 830mW (Ta), 104.2W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 75V 100A (Tc) 830mW (Ta), 104.2W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS037N08BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS037N08BDKR-ND
Single FETs, MOSFETs FDMS037N08BDKR-ND
N-Channel 75V 100A (Tc) 830mW (Ta), 104.2W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 75V 100A (Tc) 830mW (Ta), 104.2W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS037N08BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS037N08BCT-ND
Single FETs, MOSFETs FDMS037N08BCT-ND
N-Channel 75V 100A (Tc) 830mW (Ta), 104.2W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 75V 100A (Tc) 830mW (Ta), 104.2W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS037N08B - 774477-FDMS037N08B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS037N08B
774477-FDMS037N08B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS037N08B 774477-FDMS037N08B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774477-FDMS037N08B Series: PowerTrench Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Family Name: FDMS037N08B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: 8-PQFN (5x6), Power56 Channel Type Type: N Drain Source Voltage: 75V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 100nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5915pF @ 37.5V Vgs (Maximum): ±20V Power Dissipation (Maximum): 830mW (Ta), 104.2W (Tc) Rds On (Maximum) @ Id, Vgs: 3.7 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): STL75N8LF6; STL120N8F7; STL100N8F7; Si7174DP-T1-GE3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774477-FDMS037N08B
Series: PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Family Name: FDMS037N08B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: 8-PQFN (5x6), Power56
Channel Type Type: N
Drain Source Voltage: 75V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 100nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5915pF @ 37.5V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 830mW (Ta), 104.2W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.7 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): STL75N8LF6; STL120N8F7; STL100N8F7; Si7174DP-T1-GE3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS037N08B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS037N08B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS037N08B
MOSFET N-CH 75V 100A 8PQFN

MOSFET N-CH 75V 100A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PT7 75V 3.7mohm PQFN56

MOSFET PT7 75V 3.7mohm PQFN56

Buy Now Datasheet
Single FETs, MOSFETs - FDMS037N08B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS037N08B
Single FETs, MOSFETs FDMS037N08B
MOSFET N-CH 75V 100A 8PQFN

MOSFET N-CH 75V 100A 8PQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDMS037N08B FDMS037N08BTR-ND 774477-FDMS037N08B FDMS037N08B FDMS037N08B FDMS037N08B
Product Name 75V 3.7mohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS037N08B Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 830 milliwatts 830 to 104200 milliwatts 830 milliwatts
Package Type Reel 8-PowerTDFN SOT3 8-PowerTDFN 8-PowerTDFN
Packing Method Reel Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRF2804L-313TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details