onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS0312S FDMS0312S

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016058-FDMS0312S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 46W (Tc) Family Name: FDMS0312S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 19A (Ta), 42A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2820pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.9 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): BSC049N03MSC G; BSC049N03MSCGXT; TSM036N03PQ56 RLG; RS1E180BNTB; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016058-FDMS0312S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 46W (Tc) Family Name: FDMS0312S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 19A (Ta), 42A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2820pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.9 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): BSC049N03MSC G; BSC049N03MSCGXT; TSM036N03PQ56 RLG; RS1E180BNTB; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS0312S - 016058-FDMS0312S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS0312S
016058-FDMS0312S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS0312S 016058-FDMS0312S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016058-FDMS0312S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 46W (Tc) Family Name: FDMS0312S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 19A (Ta), 42A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2820pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.9 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): BSC049N03MSC G; BSC049N03MSCGXT; TSM036N03PQ56 RLG; RS1E180BNTB; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016058-FDMS0312S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 46W (Tc)
Family Name: FDMS0312S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 19A (Ta), 42A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 2820pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.9 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): BSC049N03MSC G; BSC049N03MSCGXT; TSM036N03PQ56 RLG; RS1E180BNTB;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
30V 19A MOSFET Transistor
278-FDMS0312S
30V 19A MOSFET Transistor 278-FDMS0312S
N-CH MOSFET 30V 19A PQFN EP 8-Pin Si Product overview: FDMS0312S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS0312S can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 19A PQFN EP 8-Pin Si Product overview: FDMS0312S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS0312S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS0312STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS0312STR-ND
Single FETs, MOSFETs FDMS0312STR-ND
N-Channel 30V 19A (Ta), 42A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 19A (Ta), 42A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS0312SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS0312SDKR-ND
Single FETs, MOSFETs FDMS0312SDKR-ND
N-Channel 30V 19A (Ta), 42A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 19A (Ta), 42A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS0312SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS0312SCT-ND
Single FETs, MOSFETs FDMS0312SCT-ND
N-Channel 30V 19A (Ta), 42A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 19A (Ta), 42A (Tc) 2.5W (Ta), 46W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Chan SyncFET PowerTrench

MOSFET 30V N-Chan SyncFET PowerTrench

Buy Now Datasheet
Mosfet, N Ch, 30V, 42A, Power 56, Full Reel; Channel Type Onsemi - 92R5546 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 42A, Power 56, Full Reel; Channel Type Onsemi
92R5546
Mosfet, N Ch, 30V, 42A, Power 56, Full Reel; Channel Type Onsemi 92R5546
MOSFET, N CH, 30V, 42A, POWER 56, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

MOSFET, N CH, 30V, 42A, POWER 56, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS0312S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS0312S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS0312S
MOSFET N-CH 30V 19A/42A 8PQFN

MOSFET N-CH 30V 19A/42A 8PQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 016058-FDMS0312S 278-FDMS0312S FDMS0312STR-ND FDMS0312S 92R5546 FDMS0312S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS0312S 30V 19A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N Ch, 30V, 42A, Power 56, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 2500 to 46000 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers