onsemi Single FETs, MOSFETs FDMS030N06B

Description
N-Channel 60V 22.1A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 22.1A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS030N06BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS030N06BTR-ND
Single FETs, MOSFETs FDMS030N06BTR-ND
N-Channel 60V 22.1A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 22.1A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS030N06BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS030N06BCT-ND
Single FETs, MOSFETs FDMS030N06BCT-ND
N-Channel 60V 22.1A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 22.1A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS030N06BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS030N06BDKR-ND
Single FETs, MOSFETs FDMS030N06BDKR-ND
N-Channel 60V 22.1A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 22.1A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
80V 120A 5.3mOhm MOSFET Transistor
2088-FDMS030N06B
80V 120A 5.3mOhm MOSFET Transistor 2088-FDMS030N06B
MOSFETs NCh 80V 120A 5.3mOhm PowerTrench MOSFET Product overview: FDMS030N06B from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A, 5.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, 5.3mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS030N06B can be used for catalog matching and distributor lookup.

MOSFETs NCh 80V 120A 5.3mOhm PowerTrench MOSFET Product overview: FDMS030N06B from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A, 5.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, 5.3mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS030N06B can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS030N06B - 1038230-FDMS030N06B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS030N06B
1038230-FDMS030N06B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS030N06B 1038230-FDMS030N06B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038230-FDMS030N06B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 22.1A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 7560pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038230-FDMS030N06B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 22.1A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 7560pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCh 80V 120A 5.3mOhm PowerTrench MOSFET

MOSFET NCh 80V 120A 5.3mOhm PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDMS030N06B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS030N06B
Single FETs, MOSFETs FDMS030N06B
MOSFET N-CH 60V 22.1A/100A 8PQFN

MOSFET N-CH 60V 22.1A/100A 8PQFN

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 100A, Pqfn; Transistor Polarity Onsemi - 07AH3925 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, Pqfn; Transistor Polarity Onsemi
07AH3925
Mosfet, N-Ch, 60V, 100A, Pqfn; Transistor Polarity Onsemi 07AH3925
MOSFET, N-CH, 60V, 100A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS030N06B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS030N06B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS030N06B
MOSFET N-CH 60V 22.1A/100A 8PQFN

MOSFET N-CH 60V 22.1A/100A 8PQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS030N06BTR-ND 2088-FDMS030N06B 1038230-FDMS030N06B FDMS030N06B FDMS030N06B 07AH3925 FDMS030N06B
Product Name Single FETs, MOSFETs 80V 120A 5.3mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS030N06B MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, Pqfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Reel SOT3; 8-PQFN (5x6), Power56 8-PowerTDFN TO-3 8-PowerTDFN
MOSFET Operating Mode Enhancement
Transconductance 0.1190 kS
PD 104 milliwatts 2500 to 104000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products