Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016055-FDMS0309AS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 21A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 3000pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
N-Channel 30V 21A (Ta), 49A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 21A (Ta), 49A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 30V 21A (Ta), 49A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs 30V N-Channel PowerTrench SyncFET Product overview: FDMS0309AS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS0309AS can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 21A/49A 8PQFN
MOSFET N-CH 30V 21A/49A 8PQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016055-FDMS0309AS | 488-FDMS0309ASCT-ND | 2088-FDMS0309AS | FDMS0309AS | FDMS0309AS | FDMS0309AS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS0309AS | Single FETs, MOSFETs | N-Channel 30V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 2500 to 50000 milliwatts | 2.5 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-PQFN (5x6), Power56 | 8-PowerTDFN | Reel | 8-PowerTDFN | Surface Mount |