onsemi 30V 22A MOSFET Transistor FDMS0308CS

Description
MOSFET N-CH 30V 22A 8PQFN Product overview: FDMS0308CS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS0308CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 22A 8PQFN Product overview: FDMS0308CS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS0308CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 22A MOSFET Transistor
278-FDMS0308CS
30V 22A MOSFET Transistor 278-FDMS0308CS
MOSFET N-CH 30V 22A 8PQFN Product overview: FDMS0308CS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS0308CS can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 22A 8PQFN Product overview: FDMS0308CS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS0308CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS0308CSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS0308CSTR-ND
Single FETs, MOSFETs FDMS0308CSTR-ND
N-Channel 30V 22A (Ta) 2.5W (Ta), 65W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 22A (Ta) 2.5W (Ta), 65W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
FETs - Single - FDMS0308CS - 1173836-FDMS0308CS - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDMS0308CS
1173836-FDMS0308CS
FETs - Single - FDMS0308CS 1173836-FDMS0308CS
Manufacturer: ON Semiconductor Win Source Part Number: 1173836-FDMS0308CS Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-PQFN (5x6) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 2.5W, 65W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 22A Rds On (Maximum) at Id, Vgs: 3mOhm at 21A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 66nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 4225pF at 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173836-FDMS0308CS
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-PQFN (5x6)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 2.5W, 65W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 22A
Rds On (Maximum) at Id, Vgs: 3mOhm at 21A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 66nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 4225pF at 15V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS0308CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS0308CS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS0308CS
MOSFET N-CH 30V 22A 8PQFN

MOSFET N-CH 30V 22A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDMS0308CS FDMS0308CSTR-ND 1173836-FDMS0308CS FDMS0308CS
Product Name 30V 22A MOSFET Transistor Single FETs, MOSFETs FETs - Single - FDMS0308CS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 to 65000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk 8-PowerTDFN SOT3 8-PowerTDFN
Unlock Full Specs
to access all available technical data