onsemi N-Channel 30V 49A 1.9mohm MOSFET Transistor FDMS0302S

Description
MOSFETs N-Channel PowerTrench SyncFET 30V, 49A, 1.9mohm Product overview: FDMS0302S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 49A, 1.9mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 49A, 1.9mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS0302S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Channel PowerTrench SyncFET 30V, 49A, 1.9mohm Product overview: FDMS0302S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 49A, 1.9mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 49A, 1.9mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS0302S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 49A 1.9mohm MOSFET Transistor
2088-FDMS0302S
N-Channel 30V 49A 1.9mohm MOSFET Transistor 2088-FDMS0302S
MOSFETs N-Channel PowerTrench SyncFET 30V, 49A, 1.9mohm Product overview: FDMS0302S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 49A, 1.9mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 49A, 1.9mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS0302S can be used for catalog matching and distributor lookup.

MOSFETs N-Channel PowerTrench SyncFET 30V, 49A, 1.9mohm Product overview: FDMS0302S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 49A, 1.9mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 49A, 1.9mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS0302S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDMS0302STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS0302STR-ND
Single FETs, MOSFETs FDMS0302STR-ND
N-Channel 30V 29A (Ta), 49A (Tc) 2.5W (Ta), 89W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 30V 29A (Ta), 49A (Tc) 2.5W (Ta), 89W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS0302S - 016052-FDMS0302S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS0302S
016052-FDMS0302S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS0302S 016052-FDMS0302S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016052-FDMS0302S Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6), Power56 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 29A (Ta), 49A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 109nC @ 10V Max Input Capacitance: 7350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.9 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016052-FDMS0302S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 29A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 109nC @ 10V
Max Input Capacitance: 7350pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.9 mOhm @ 28A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PT8 30V/20V NCH ERTREN

MOSFET PT8 30V/20V NCH ERTREN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS0302S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS0302S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS0302S
MOSFET N-CH 30V 29A/49A 8PQFN

MOSFET N-CH 30V 29A/49A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDMS0302S FDMS0302STR-ND 016052-FDMS0302S FDMS0302S FDMS0302S
Product Name N-Channel 30V 49A 1.9mohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS0302S MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.1810 kS
PD 1.5 milliwatts 2500 to 89000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS4310ZTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details