N-Channel 40V 31.3A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 40V 31.3A (Ta), 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
MOSFETs NCh40V100A,1.5m ohms PowerTrench MOSFET Product overview: FDMS015N04B from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMS015N04B can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130922-FDMS015N04B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6), Power56
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 31.3A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 118nC @ 10V
Max Input Capacitance: 8725pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFET NCh40V100A,1.5m ohms PowerTrench MOSFET
MOSFET N-CH 40V 31.3A/100A 8PQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDMS015N04BCT-ND | 2088-FDMS015N04B | 130922-FDMS015N04B | FDMS015N04B | FDMS015N04B |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS015N04B | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | Reel | SOT3; 8-PQFN (5x6), Power56 | 8725 pF @ 20 V | |
| MOSFET Operating Mode | Enhancement | ||||
| PD | 104 milliwatts | 2500 to 104000 milliwatts |