onsemi Single FETs, MOSFETs FDMS007N08LC

Description
N-Channel 80V 14A (Ta), 84A (Tc) 2.5W (Ta), 92.6W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 80V 14A (Ta), 84A (Tc) 2.5W (Ta), 92.6W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMS007N08LCOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS007N08LCOSTR-ND
Single FETs, MOSFETs FDMS007N08LCOSTR-ND
N-Channel 80V 14A (Ta), 84A (Tc) 2.5W (Ta), 92.6W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 14A (Ta), 84A (Tc) 2.5W (Ta), 92.6W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS007N08LCOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS007N08LCOSCT-ND
Single FETs, MOSFETs FDMS007N08LCOSCT-ND
N-Channel 80V 14A (Ta), 84A (Tc) 2.5W (Ta), 92.6W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 14A (Ta), 84A (Tc) 2.5W (Ta), 92.6W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - FDMS007N08LCOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMS007N08LCOSDKR-ND
Single FETs, MOSFETs FDMS007N08LCOSDKR-ND
N-Channel 80V 14A (Ta), 84A (Tc) 2.5W (Ta), 92.6W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 80V 14A (Ta), 84A (Tc) 2.5W (Ta), 92.6W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 80V 84A MOSFET Transistor
278-FDMS007N08LC
N-Channel 80V 84A MOSFET Transistor 278-FDMS007N08LC
Power MOSFET 80V Single N Channel, 84A, 6.7mΩ in Power 56 Package., 3000-REEL Product overview: FDMS007N08LC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 84A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS007N08LC can be used for catalog matching and distributor lookup.

Power MOSFET 80V Single N Channel, 84A, 6.7mΩ in Power 56 Package., 3000-REEL Product overview: FDMS007N08LC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 84A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDMS007N08LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS007N08LC - 919032-FDMS007N08LC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS007N08LC
919032-FDMS007N08LC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS007N08LC 919032-FDMS007N08LC
Manufacturer: ON Semiconductor Win Source Part Number: 919032-FDMS007N08LC Series: PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 14A (Ta), 84A (Tc) 2.5W (Ta), 92.6W (Tc) Surface Mount 8-PQFN (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMS007 Categories: Discrete Semiconductor Products Case / Package: 8-PQFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMS007N08LCOSTR, FDMS007N08LCOSCT, FDMS007N08LCOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919032-FDMS007N08LC
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 14A (Ta), 84A (Tc) 2.5W (Ta), 92.6W (Tc) Surface Mount 8-PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMS007
Categories: Discrete Semiconductor Products
Case / Package: 8-PQFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMS007N08LCOSTR, FDMS007N08LCOSCT, FDMS007N08LCOSDKR

Buy Now Datasheet
Single FETs, MOSFETs - FDMS007N08LC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMS007N08LC
Single FETs, MOSFETs FDMS007N08LC
MOSFET N-CH 80V 14A/84A 8PQFN

MOSFET N-CH 80V 14A/84A 8PQFN

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 84A, 150Deg C, 92.6W; Transistor Polarity Onsemi - 84AC6669 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 84A, 150Deg C, 92.6W; Transistor Polarity Onsemi
84AC6669
Mosfet, N-Ch, 80V, 84A, 150Deg C, 92.6W; Transistor Polarity Onsemi 84AC6669
MOSFET, N-CH, 80V, 84A, 150DEG C, 92.6W; Transistor Polarity:N Channel; Continuous Drain Current Id:84A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0049ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 84A, 150DEG C, 92.6W; Transistor Polarity:N Channel; Continuous Drain Current Id:84A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0049ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PTNG 80/20V IN 5X6

MOSFET PTNG 80/20V IN 5X6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS007N08LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS007N08LC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS007N08LC
MOSFET N-CH 80V 14A/84A 8PQFN

MOSFET N-CH 80V 14A/84A 8PQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDMS007N08LCOSTR-ND 278-FDMS007N08LC 919032-FDMS007N08LC FDMS007N08LC 84AC6669 FDMS007N08LC FDMS007N08LC
Product Name Single FETs, MOSFETs N-Channel 80V 84A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS007N08LC Single FETs, MOSFETs Mosfet, N-Ch, 80V, 84A, 150Deg C, 92.6W; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; 8-PQFN (5x6) 8-PowerTDFN TO-3 8-PowerTDFN
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data