onsemi N-Channel 60V MOSFET Transistor FDMQ86530L

Description
MOSFETs 60V N-Channel PowerTrench MOSFET Product overview: FDMQ86530L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMQ86530L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60V N-Channel PowerTrench MOSFET Product overview: FDMQ86530L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMQ86530L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V MOSFET Transistor
2088-FDMQ86530L
N-Channel 60V MOSFET Transistor 2088-FDMQ86530L
MOSFETs 60V N-Channel PowerTrench MOSFET Product overview: FDMQ86530L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMQ86530L can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Channel PowerTrench MOSFET Product overview: FDMQ86530L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMQ86530L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 971749-FDMQ86530L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
971749-FDMQ86530L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 971749-FDMQ86530L
Win Source Part Number: 971749-FDMQ86530L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: GreenBridge™ PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 4 N-Channel (Half Bridge) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 8A Rds On (Max) @ Id, Vgs: 17.5mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 1.9W Package / Case: 12-WDFN Exposed Pad Supplier Device Package: 12-MLP (5x4.5) Gate Charge (Qg) (Max) @ Vgs: 33nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2295pF @ 30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDMQ86530LTR,FDMQ865 30LCT,ONSONSFDMQ8653 0L,FDMQ86530LDKR,215 6-FDMQ86530L-OS Base Product Number: FDMQ86530

Win Source Part Number: 971749-FDMQ86530L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: GreenBridge™ PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 4 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 8A
Rds On (Max) @ Id, Vgs: 17.5mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 1.9W
Package / Case: 12-WDFN Exposed Pad
Supplier Device Package: 12-MLP (5x4.5)
Gate Charge (Qg) (Max) @ Vgs: 33nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 2295pF @ 30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDMQ86530LTR,FDMQ86530LCT,ONSONSFDMQ86530L,FDMQ86530LDKR,2156-FDMQ86530L-OS
Base Product Number: FDMQ86530

Buy Now Datasheet
FET, MOSFET Arrays - FDMQ86530LCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMQ86530LCT-ND
FET, MOSFET Arrays FDMQ86530LCT-ND
Mosfet Array 4 N-Channel (H-Bridge) 60V 8A 1.9W Surface Mount 12-MLP (5x4.5)

Mosfet Array 4 N-Channel (H-Bridge) 60V 8A 1.9W Surface Mount 12-MLP (5x4.5)

Buy Now Datasheet
FET, MOSFET Arrays - FDMQ86530LTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMQ86530LTR-ND
FET, MOSFET Arrays FDMQ86530LTR-ND
Mosfet Array 4 N-Channel (H-Bridge) 60V 8A 1.9W Surface Mount 12-MLP (5x4.5)

Mosfet Array 4 N-Channel (H-Bridge) 60V 8A 1.9W Surface Mount 12-MLP (5x4.5)

Buy Now Datasheet
FET, MOSFET Arrays - FDMQ86530LDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMQ86530LDKR-ND
FET, MOSFET Arrays FDMQ86530LDKR-ND
Mosfet Array 4 N-Channel (H-Bridge) 60V 8A 1.9W Surface Mount 12-MLP (5x4.5)

Mosfet Array 4 N-Channel (H-Bridge) 60V 8A 1.9W Surface Mount 12-MLP (5x4.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Channel PowerTrench MOSFET

MOSFET 60V N-Channel PowerTrench MOSFET

Buy Now Datasheet
FET, MOSFET Arrays - FDMQ86530L - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMQ86530L
FET, MOSFET Arrays FDMQ86530L
MOSFET 4N-CH 60V 8A 12MLP

MOSFET 4N-CH 60V 8A 12MLP

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 8A, Wdfn-12; Transistor Polarity Onsemi - 46AC0789 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 8A, Wdfn-12; Transistor Polarity Onsemi
46AC0789
Mosfet, N-Ch, 60V, 8A, Wdfn-12; Transistor Polarity Onsemi 46AC0789
MOSFET, N-CH, 60V, 8A, WDFN-12; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0175ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 60V, 8A, WDFN-12; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0175ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMQ86530L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMQ86530L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMQ86530L
MOSFET 4N-CH 60V 8A 12MLP

MOSFET 4N-CH 60V 8A 12MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDMQ86530L 971749-FDMQ86530L FDMQ86530LCT-ND FDMQ86530L FDMQ86530L 46AC0789 FDMQ86530L
Product Name N-Channel 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays MOSFET FET, MOSFET Arrays Mosfet, N-Ch, 60V, 8A, Wdfn-12; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 4 N-Channel (Full Bridge)
MOSFET Operating Mode Enhancement
PD 22 milliwatts
Package Type Reel SOT3 12-WDFN Exposed Pad 12-WDFN Exposed Pad TO-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details