onsemi FET, MOSFET Arrays FDML7610S

Description
Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 800mW, 900mW Surface Mount 8-MLP (3x4.5)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 800mW, 900mW Surface Mount 8-MLP (3x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDML7610SCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDML7610SCT-ND
FET, MOSFET Arrays FDML7610SCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 800mW, 900mW Surface Mount 8-MLP (3x4.5)

Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 800mW, 900mW Surface Mount 8-MLP (3x4.5)

Buy Now Datasheet
FET, MOSFET Arrays - FDML7610SDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDML7610SDKR-ND
FET, MOSFET Arrays FDML7610SDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 800mW, 900mW Surface Mount 8-MLP (3x4.5)

Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 800mW, 900mW Surface Mount 8-MLP (3x4.5)

Buy Now Datasheet
FET, MOSFET Arrays - FDML7610STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDML7610STR-ND
FET, MOSFET Arrays FDML7610STR-ND
Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 800mW, 900mW Surface Mount 8-MLP (3x4.5)

Mosfet Array 2 N-Channel (Dual) 30V 12A, 17A 800mW, 900mW Surface Mount 8-MLP (3x4.5)

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V MOSFET Transistor
2088-FDML7610S
N-Channel 30V MOSFET Transistor 2088-FDML7610S
MOSFETs 30V N-Channel PowerTrench Product overview: FDML7610S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDML7610S can be used for catalog matching and distributor lookup.

MOSFETs 30V N-Channel PowerTrench Product overview: FDML7610S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDML7610S can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDML7610S - 1173835-FDML7610S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDML7610S
1173835-FDML7610S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDML7610S 1173835-FDML7610S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173835-FDML7610S Series: PowerTrench Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 12A, 17A Power - Max: 800mW, 900mW Family Name: FDML7610S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (3x4.5) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 28nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1750pF @ 15V Rds On (Maximum) @ Id, Vgs: 7.5 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): STL66DN3LLH5; AON6908; AON6908A; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173835-FDML7610S
Series: PowerTrench
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 12A, 17A
Power - Max: 800mW, 900mW
Family Name: FDML7610S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-MLP (3x4.5)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 28nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1750pF @ 15V
Rds On (Maximum) @ Id, Vgs: 7.5 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): STL66DN3LLH5; AON6908; AON6908A;
Introduction Date: January 28, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Channel PowerTrench

MOSFET 30V N-Channel PowerTrench

Buy Now Datasheet
Dual N Ch Mosfet, Powertrench, 30V, 30A, Mlp3X4.5, Full Reel; Transistor Polarity Onsemi - 92R5544 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Ch Mosfet, Powertrench, 30V, 30A, Mlp3X4.5, Full Reel; Transistor Polarity Onsemi
92R5544
Dual N Ch Mosfet, Powertrench, 30V, 30A, Mlp3X4.5, Full Reel; Transistor Polarity Onsemi 92R5544
DUAL N CH MOSFET, POWERTRENCH, 30V, 30A, MLP3X4.5, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.006ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N CH MOSFET, POWERTRENCH, 30V, 30A, MLP3X4.5, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.006ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N Channel Mosfet, Powertrench, 30V, 30A, Mlp3X4.5; Transistor Polarity Onsemi - 58T5422 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, Powertrench, 30V, 30A, Mlp3X4.5; Transistor Polarity Onsemi
58T5422
Dual N Channel Mosfet, Powertrench, 30V, 30A, Mlp3X4.5; Transistor Polarity Onsemi 58T5422
DUAL N CHANNEL MOSFET, POWERTRENCH, 30V, 30A, MLP3X4.5; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:28A; On Resistance Rds(on):0.0075ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, POWERTRENCH, 30V, 30A, MLP3X4.5; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:28A; On Resistance Rds(on):0.0075ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDML7610S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDML7610S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDML7610S
MOSFET 2N-CH 30V 12A/17A 8MLP

MOSFET 2N-CH 30V 12A/17A 8MLP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDML7610SCT-ND 2088-FDML7610S 1173835-FDML7610S FDML7610S 92R5544 58T5422 FDML7610S
Product Name FET, MOSFET Arrays N-Channel 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDML7610S MOSFET Dual N Ch Mosfet, Powertrench, 30V, 30A, Mlp3X4.5, Full Reel; Transistor Polarity Onsemi Dual N Channel Mosfet, Powertrench, 30V, 30A, Mlp3X4.5; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN Reel SOT3 TO-3 TO-3
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 2.2 milliwatts
Unlock Full Specs
to access all available technical data