Gate Drivers HI PERFORMANCE 100V SPS MODULE Product overview: FDMF8811 from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 100V, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF8811 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 919030-FDMF8811
Series: PowerTrench®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half Bridge Driver DC-DC Converters Power MOSFET 36-PQFN (7.5x6)
Package: 36-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMF88
Categories: Integrated Circuits (ICs)
Case / Package: 36-PQFN (7.5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Half Bridge Driver DC-DC Converters Power MOSFET 36-PQFN (7.5x6)
Gate Drivers HI PERFORMANCE 100V SPS MODULE
IC HALF BRIDGE DRIVER 20A 36QFN
MOSFET DRIVER, -40 TO 125 DEG C; No. of Channels:-; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:36Pins; IC Case / Package:PQFN; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:8V; Input Delay:- RoHS Compliant: Yes
Half Bridge Driver DC-DC Converters Power MOSFET 36-PQFN (7.5x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FDMF8811 | 919030-FDMF8811 | FDMF8811-ND | FDMF8811 | FDMF8811 | 24AC8548 | FDMF8811 |
| Product Name | 100V Gate Driver IC | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF8811 | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Mosfet Driver, -40 To 125 Deg C; No. Of Channels Onsemi | Full Half-Bridge Drivers |
| Number of Outputs | 2; 2 Output | ||||||
| Supply Voltage | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | 8 to ? volts | 8 to 14 volts | ||
| Rise Time | 23.4 ns | ||||||
| Fall Time | 17.7 ns | ||||||
| Package Type | Reel | 36-PQFN (7.5x6) | 36-PowerWFQFN | 36-PowerWFQFN |